Samtec Inc. Header, 5.08Mm, Through Hole, Right Angle, 4 Position; Connector Systems Samtec TSW-202-08-T-D-RA

Description
HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes
Description
HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 5.08mm, Through Hole, Right Angle, 4 Position (part number 03R4343) is designed for board-to-board applications with a pitch spacing of 5.08mm. It features two rows and four contacts, making it suitable for various connectivity needs. The connector is made from black glass-filled polyester for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. This product is RoHS compliant and offers a current rating of up to 6.3 A per pin, depending on the mating connector type. The header is also available in right-angle configurations, providing flexibility in design and layout.

Datasheet Summary
Powered by GS/AI

The Header, 5.08mm, Through Hole, Right Angle, 4 Position (part number 03R4343) is designed for board-to-board applications with a pitch spacing of 5.08mm. It features two rows and four contacts, making it suitable for various connectivity needs. The connector is made from black glass-filled polyester for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. This product is RoHS compliant and offers a current rating of up to 6.3 A per pin, depending on the mating connector type. The header is also available in right-angle configurations, providing flexibility in design and layout.

Suppliers

Company
Product
Description
Supplier Links
Header, 5.08Mm, Through Hole, Right Angle, 4 Position; Connector Systems Samtec - 03R4343 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Through Hole, Right Angle, 4 Position; Connector Systems Samtec
03R4343
Header, 5.08Mm, Through Hole, Right Angle, 4 Position; Connector Systems Samtec 03R4343
HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03R4343
Product Name Header, 5.08Mm, Through Hole, Right Angle, 4 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCD-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
VG95351/NF07 - 7-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340G1-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers