Samtec Inc. Connector, Header, 6Pos, 3Rows, 5.08Mm; Connector Systems Samtec TSW-202-08-S-T-LA

Description
CONNECTOR, HEADER, 6POS, 3ROWS, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:3Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 6POS, 3ROWS, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:3Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 6Pos, 3Rows, 5.08Mm; Connector Systems Samtec - 03R4339 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 3Rows, 5.08Mm; Connector Systems Samtec
03R4339
Connector, Header, 6Pos, 3Rows, 5.08Mm; Connector Systems Samtec 03R4339
CONNECTOR, HEADER, 6POS, 3ROWS, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:3Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 3ROWS, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:3Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03R4339
Product Name Connector, Header, 6Pos, 3Rows, 5.08Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data