Samtec Inc. Header, 5.08Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec TSW-202-07-T-D

Description
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 5.08Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec - 03R4299 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec
03R4299
Header, 5.08Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec 03R4299
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 5.08MM, THOUGH HOLE VERTICAL, 4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03R4299
Product Name Header, 5.08Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
SB ® 175 3 Pole Housings & Hardware, Hardware Bag (no contacts included) - 110G34 - Anderson Power Products
Specs
Mounting Inline
Current Rating 200.0 to 280.0 amps
Contact Size (AWG) 10 AWG
View Details
2 suppliers