The Header, 5.08mm, Through Hole Vertical, 4 Position (part number 03R4262) from Samtec is designed for board-to-board applications. It features a pitch spacing of 5.08mm and includes two rows with four contacts. The connector is made from black glass-filled polyester for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. It supports an operating temperature range of -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The voltage rating varies depending on the mating connector, ranging from 400 VAC to 550 VAC. The product is RoHS compliant and offers lead-free solderability for specific versions. Current ratings per pin vary based on the mating connector, with maximum ratings up to 6.3 A. This connector is suitable for applications requiring reliable electrical connections in compact spaces.
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 4 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 03R4262 |
| Product Name | Header, 5.08Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |