Samtec Inc. PCB Headers TSW-150-15-G-S

Description
Samtec TSW-150-15-G-S Pin Header
Request a Quote Datasheet
Description
Samtec TSW-150-15-G-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2263627 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2263627
PCB Headers 2263627
Samtec TSW-150-15-G-S Pin Header

Samtec TSW-150-15-G-S Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 50 Position; Connector Systems Samtec - 03R3694 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 50 Position; Connector Systems Samtec
03R3694
Header, 2.54Mm, Though Hole Vertical, 50 Position; Connector Systems Samtec 03R3694
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 50 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 50 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2263627 03R3694
Product Name PCB Headers Header, 2.54Mm, Though Hole Vertical, 50 Position; Connector Systems Samtec
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
BNC T Adapter, Male, Female, Female - SALE-9349 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details