Samtec Inc. PCB Headers TSW-150-14-T-D

Description
Samtec TSW-150-14-T-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-150-14-T-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2263626 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2263626
PCB Headers 2263626
Samtec TSW-150-14-T-D Pin Header

Samtec TSW-150-14-T-D Pin Header

Supplier's Site
Header, 2.54Mm, Through Hole Vertical, 100 Position; Connector Systems Samtec - 12P4164 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Through Hole Vertical, 100 Position; Connector Systems Samtec
12P4164
Header, 2.54Mm, Through Hole Vertical, 100 Position; Connector Systems Samtec 12P4164
HEADER, 2.54MM, THROUGH HOLE VERTICAL, 100 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THROUGH HOLE VERTICAL, 100 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2263626 12P4164
Product Name PCB Headers Header, 2.54Mm, Through Hole Vertical, 100 Position; Connector Systems Samtec
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 1730879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details