Samtec Inc. Header, 2.54Mm, Dual, 100Way; Pitch Spacing Samtec TSW-150-08-G-D

Description
HEADER, 2.54MM, DUAL, 100WAY; Pitch Spacing:2.54mm; No. of Contacts:100Contacts ; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Description
HEADER, 2.54MM, DUAL, 100WAY; Pitch Spacing:2.54mm; No. of Contacts:100Contacts ; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Dual, 100Way; Pitch Spacing Samtec - 15P3849 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Dual, 100Way; Pitch Spacing Samtec
15P3849
Header, 2.54Mm, Dual, 100Way; Pitch Spacing Samtec 15P3849
HEADER, 2.54MM, DUAL, 100WAY; Pitch Spacing:2.54mm; No. of Contacts:100Contacts ; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

HEADER, 2.54MM, DUAL, 100WAY; Pitch Spacing:2.54mm; No. of Contacts:100Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 15P3849
Product Name Header, 2.54Mm, Dual, 100Way; Pitch Spacing Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Discrete Sockets - 1730874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Conn, Header, 5Pos, 1Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9753 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details