Samtec Inc. Board-Board Connector, Header, 100Way, 2Row; Connector Systems Samtec TSW-150-07-L-D.

Description
BOARD-BOARD CONNECTOR, HEADER, 100WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Description
BOARD-BOARD CONNECTOR, HEADER, 100WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector, Header, 100Way, 2Row; Connector Systems Samtec - 26AC4893 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 100Way, 2Row; Connector Systems Samtec
26AC4893
Board-Board Connector, Header, 100Way, 2Row; Connector Systems Samtec 26AC4893
BOARD-BOARD CONNECTOR, HEADER, 100WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 100WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC4893
Product Name Board-Board Connector, Header, 100Way, 2Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-1403-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers