Samtec Inc. Header, 2.54Mm, Dual, 100Way; Pitch Spacing Samtec TSW-150-07-L-D

Description
HEADER, 2.54MM, DUAL, 100WAY; Pitch Spacing:2.54mm; No. of Contacts:100Contacts ; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Description
HEADER, 2.54MM, DUAL, 100WAY; Pitch Spacing:2.54mm; No. of Contacts:100Contacts ; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Dual, 100Way; Pitch Spacing Samtec - 15P3848 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Dual, 100Way; Pitch Spacing Samtec
15P3848
Header, 2.54Mm, Dual, 100Way; Pitch Spacing Samtec 15P3848
HEADER, 2.54MM, DUAL, 100WAY; Pitch Spacing:2.54mm; No. of Contacts:100Contacts ; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

HEADER, 2.54MM, DUAL, 100WAY; Pitch Spacing:2.54mm; No. of Contacts:100Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 15P3848
Product Name Header, 2.54Mm, Dual, 100Way; Pitch Spacing Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Backplane Conn, Header, 8Pos, 6Mm; Product Range Amphenol Communications Solutions - 06M1883 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
IC & Component Sockets - D2808-42 - Powell Electronics, Inc.
Specs
Product Type IC Socket
View Details