Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-149-14-T-S

Description
CONN HEADER VERT 49POS 2.54MM
Datasheet
Description
CONN HEADER VERT 49POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-149-14-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-149-14-T-S
CONN HEADER VERT 49POS 2.54MM

CONN HEADER VERT 49POS 2.54MM

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 49 Position; Connector Systems Samtec - 12P4109 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 49 Position; Connector Systems Samtec
12P4109
Header, 2.54Mm, Though Hole Vertical, 49 Position; Connector Systems Samtec 12P4109
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 49 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:49Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 49 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:49Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-149-14-T-S 12P4109
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole Vertical, 49 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details