The Header, 2.54mm, Through Hole Vertical, 49 Position (part number 12P4106) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row configuration with 49 contacts and is RoHS compliant. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with options for gold or tin plating over nickel. The operating temperature range is -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. The product supports a current rating of up to 6.3 A per pin, depending on the mating connector type. This header is suitable for applications requiring reliable electrical connections in a compact form factor.
CONN HEADER VERT 49POS 2.54MM
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 49 POSITION; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | TSW-149-14-L-S | 12P4106 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 2.54Mm, Though Hole Vertical, 49 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |