The Header, 2.54mm, Through Hole Vertical, 98 Position (part number 12P4088) from Samtec features a pitch spacing of 2.54mm and is designed for board-to-board applications. It has two rows and a total of 98 contacts, making it suitable for high-density connections. The connector is RoHS compliant and offers a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The voltage rating varies depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, available with either gold or tin plating options. This product is ideal for applications requiring reliable and robust electrical connections in various environments.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 98 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 12P4088 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 98 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |