Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 96 Position; Connector Systems Samtec TSW-148-25-T-D-LL

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 96 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:96Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 96 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:96Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 96 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and a total of 96 contacts, making it suitable for high-density connections. The connector is RoHS compliant and offers various plating options, including gold and tin, with a terminal material of phosphor bronze. It operates within a temperature range of -55 °C to +125 °C when gold plated, and has a voltage rating of up to 550 VAC depending on the mating connector. The current rating per pin varies based on the mating connector type, with values ranging from 4.3 A to 6.3 A. This product is ideal for applications requiring reliable and robust connections in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 96 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and a total of 96 contacts, making it suitable for high-density connections. The connector is RoHS compliant and offers various plating options, including gold and tin, with a terminal material of phosphor bronze. It operates within a temperature range of -55 °C to +125 °C when gold plated, and has a voltage rating of up to 550 VAC depending on the mating connector. The current rating per pin varies based on the mating connector type, with values ranging from 4.3 A to 6.3 A. This product is ideal for applications requiring reliable and robust connections in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 96 Position; Connector Systems Samtec - 03R3145 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 96 Position; Connector Systems Samtec
03R3145
Header, 2.54Mm, Though Hole Vertical, 96 Position; Connector Systems Samtec 03R3145
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 96 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:96Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 96 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:96Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03R3145
Product Name Header, 2.54Mm, Though Hole Vertical, 96 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details