Samtec Inc. Header, 2.54Mm, Though Hole, Right Angle, 96 Position; Connector Systems Samtec TSW-148-25-F-D-RA

Description
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 96 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:96Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 96 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:96Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole, Right Angle, 96 Position; Connector Systems Samtec - 03R3119 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 96 Position; Connector Systems Samtec
03R3119
Header, 2.54Mm, Though Hole, Right Angle, 96 Position; Connector Systems Samtec 03R3119
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 96 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:96Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 96 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:96Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03R3119
Product Name Header, 2.54Mm, Though Hole, Right Angle, 96 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bergstak ® - 10069524-143402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Voltage Rating 100 volts
Current Rating 0.8 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 1920-30.356-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 10.0 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2407-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers