Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-148-08-G-S-RA

Description
CONN HEADER R/A 48POS 2.54MM
Datasheet
Description
CONN HEADER R/A 48POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-148-08-G-S-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-148-08-G-S-RA
CONN HEADER R/A 48POS 2.54MM

CONN HEADER R/A 48POS 2.54MM

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 48 Position; Connector Systems Samtec - 12P4046 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 48 Position; Connector Systems Samtec
12P4046
Header, 2.54Mm, Though Hole, Right Angle, 48 Position; Connector Systems Samtec 12P4046
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 48 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:48Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 48 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:48Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-148-08-G-S-RA 12P4046
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole, Right Angle, 48 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-FL4G-M304-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Circular Connector Assemblies - 2171-KVI-CP-3-SSD-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line); Panel Mount
Voltage Rating 60 volts
View Details
2 suppliers