Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-148-06-G-S

Description
CONN HEADER VERT 48POS 2.54MM
Datasheet
Description
CONN HEADER VERT 48POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-148-06-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-148-06-G-S
CONN HEADER VERT 48POS 2.54MM

CONN HEADER VERT 48POS 2.54MM

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 48 Position; Connector Systems Samtec - 12P4029 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 48 Position; Connector Systems Samtec
12P4029
Header, 2.54Mm, Though Hole Vertical, 48 Position; Connector Systems Samtec 12P4029
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 48 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:48Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 48 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:48Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-148-06-G-S 12P4029
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole Vertical, 48 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A222Y06V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
N Male To N Female Right Angled Adapter - ET-NMS-NFRA - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
2 Pos. Female Receptacle SIL Right-Angle 16 AWG Cable Connector Kit, Hex Socket Jackscrews - M80-4000000F2-02-32C-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Geometry Right-Angle
Current Rating 10.0 amps
View Details