The Header, 2.54mm, Through Hole Vertical, 47 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row with 47 contacts and is RoHS compliant. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze terminals, which can be plated with either gold or tin over nickel. The operating temperature range is -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin is up to 6.3 A, depending on the mating type. This product is suitable for applications requiring reliable electrical connections in a compact form factor.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 47 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85T8324 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 47 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |