Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-147-17-T-S

Description
CONN HEADER VERT 47POS 2.54MM
Datasheet
Description
CONN HEADER VERT 47POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-147-17-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-147-17-T-S
CONN HEADER VERT 47POS 2.54MM

CONN HEADER VERT 47POS 2.54MM

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 47 Position; Connector Systems Samtec - 12P4017 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 47 Position; Connector Systems Samtec
12P4017
Header, 2.54Mm, Though Hole Vertical, 47 Position; Connector Systems Samtec 12P4017
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 47 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:47Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 47 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:47Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-147-17-T-S 12P4017
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole Vertical, 47 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connectors 90° Plug - 150107 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Connector - SMT Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Coaxial Adapters - NASI - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details