Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 45 Position; Connector Systems Samtec TSW-145-16-T-S

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 45 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:45Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 45 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:45Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 45 Position; Connector Systems Samtec - 85T8298 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 45 Position; Connector Systems Samtec
85T8298
Header, 2.54Mm, Though Hole Vertical, 45 Position; Connector Systems Samtec 85T8298
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 45 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:45Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 45 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:45Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T8298
Product Name Header, 2.54Mm, Though Hole Vertical, 45 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCD-MB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers