The Header, 2.54mm, Through Hole Vertical, 88 Position (part number 85T8292) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and a total of 88 contacts, making it suitable for high-density connections. The connector is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. This product is rated for a voltage of up to 550 VAC when mated with specific connectors and has a current rating of up to 6.3 A per pin, depending on the mating connector type. It operates within a temperature range of -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The header is RoHS compliant and offers lead-free solderability options. Engineers should consider this header for applications requiring reliable, high-density connections in environments with varying temperature conditions.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 88 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85T8292 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 88 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |