The Header, 2.54mm, Through Hole, Right Angle, 43 Position (part number 03R2473) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row configuration with 43 contacts and is RoHS compliant. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin is up to 6.3 A, depending on the mating connector type. The header is suitable for various applications and is compatible with multiple connector types, including SSW, SSQ, and BCS. Engineers should consider this product for its robust specifications and compatibility with a wide range of connectors in their designs.
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 43 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 03R2473 |
| Product Name | Header, 2.54Mm, Though Hole, Right Angle, 43 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |