Samtec Inc. Header, 2.54 Mm, Through Hole, 129 Contacts; Connector Systems Samtec TSW-143-07-S-T

Description
HEADER, 2.54 MM, THROUGH HOLE, 129 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:129Contacts ; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Description
HEADER, 2.54 MM, THROUGH HOLE, 129 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:129Contacts ; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 129 Contacts; Connector Systems Samtec - 03R2459 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 129 Contacts; Connector Systems Samtec
03R2459
Header, 2.54 Mm, Through Hole, 129 Contacts; Connector Systems Samtec 03R2459
HEADER, 2.54 MM, THROUGH HOLE, 129 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:129Contacts ; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 129 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:129Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03R2459
Product Name Header, 2.54 Mm, Through Hole, 129 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
High Flow Power Backplane 2x2 Female Right Angle Press Fit Connector - 80320R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Insulation Piercing Harness Board Connector on Threaded Post - 8507 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Board Mount Connector
View Details