Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-143-07-G-S

Description
CONN HEADER VERT 43POS 2.54MM
Datasheet
Description
CONN HEADER VERT 43POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-143-07-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-143-07-G-S
CONN HEADER VERT 43POS 2.54MM

CONN HEADER VERT 43POS 2.54MM

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 43 Position; Connector Systems Samtec - 12P3805 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 43 Position; Connector Systems Samtec
12P3805
Header, 2.54Mm, Though Hole Vertical, 43 Position; Connector Systems Samtec 12P3805
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 43 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:43Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 43 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:43Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-143-07-G-S 12P3805
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole Vertical, 43 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102398-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details