Samtec Inc. Header, 2.54 Mm, Through Hole, 120 Contacts; Connector Systems Samtec TSW-140-22-L-T-LA

Description
HEADER, 2.54 MM, THROUGH HOLE, 120 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:120Contacts ; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54 MM, THROUGH HOLE, 120 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:120Contacts ; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 120 Contacts; Connector Systems Samtec - 03R2115 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 120 Contacts; Connector Systems Samtec
03R2115
Header, 2.54 Mm, Through Hole, 120 Contacts; Connector Systems Samtec 03R2115
HEADER, 2.54 MM, THROUGH HOLE, 120 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:120Contacts ; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 120 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:120Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03R2115
Product Name Header, 2.54 Mm, Through Hole, 120 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data