The Header, 2.54mm, Through Hole, Right Angle, 40 Position (part number 03R2103) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row configuration with 40 contacts and is RoHS compliant. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which are available with either gold or tin plating options. The operating temperature range is -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. This product is suitable for applications requiring reliable electrical connections in compact spaces.
CONN HDR .100" 40POS
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 40 POSITION; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | TSW-140-22-G-S-RA | 03R2103 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 2.54Mm, Though Hole, Right Angle, 40 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |