Samtec Inc. PCB Headers TSW-140-08-G-S

Description
Samtec TSW-140-08-G-S Pin Header
Request a Quote
Description
Samtec TSW-140-08-G-S Pin Header
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 40 Position (part number 12P3658) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row configuration with 40 contacts and is RoHS compliant. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. The product supports a voltage rating of up to 550 VAC when mated with specific connectors and has a current rating that varies depending on the mating connector, with maximum ratings of 6.3 A per pin. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. This header is suitable for various applications and is compatible with multiple mating connectors, making it a versatile choice for engineers.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 40 Position (part number 12P3658) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row configuration with 40 contacts and is RoHS compliant. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. The product supports a voltage rating of up to 550 VAC when mated with specific connectors and has a current rating that varies depending on the mating connector, with maximum ratings of 6.3 A per pin. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. This header is suitable for various applications and is compatible with multiple mating connectors, making it a versatile choice for engineers.

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2085732 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2085732
PCB Headers 2085732
Samtec TSW-140-08-G-S Pin Header

Samtec TSW-140-08-G-S Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 40 Position; Connector Systems Samtec - 12P3658 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 40 Position; Connector Systems Samtec
12P3658
Header, 2.54Mm, Though Hole Vertical, 40 Position; Connector Systems Samtec 12P3658
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 40 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-140-08-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-140-08-G-S
CONN HEADER VERT 40POS 2.54MM

CONN HEADER VERT 40POS 2.54MM

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2085732 12P3658 TSW-140-08-G-S
Product Name PCB Headers Header, 2.54Mm, Though Hole Vertical, 40 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 511761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details