Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 78 Position; Connector Systems Samtec TSW-139-26-G-D

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 78 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:78Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 78 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:78Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 78 Position (part number 12P3633) from Samtec features a pitch spacing of 2.54mm and is designed for board-to-board applications. It is a two-row connector with 78 contacts, suitable for through-hole mounting. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. The product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. This product is RoHS compliant and offers lead-free solderability for specific versions. Current ratings per pin vary based on the mating connector type, with maximum ratings up to 6.3 A.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 78 Position (part number 12P3633) from Samtec features a pitch spacing of 2.54mm and is designed for board-to-board applications. It is a two-row connector with 78 contacts, suitable for through-hole mounting. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. The product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. This product is RoHS compliant and offers lead-free solderability for specific versions. Current ratings per pin vary based on the mating connector type, with maximum ratings up to 6.3 A.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 78 Position; Connector Systems Samtec - 12P3633 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 78 Position; Connector Systems Samtec
12P3633
Header, 2.54Mm, Though Hole Vertical, 78 Position; Connector Systems Samtec 12P3633
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 78 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:78Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 78 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:78Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12P3633
Product Name Header, 2.54Mm, Though Hole Vertical, 78 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details