Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-139-08-T-S-RA

Description
CONN HEADER R/A 39POS 2.54MM
Datasheet
Description
CONN HEADER R/A 39POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-139-08-T-S-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-139-08-T-S-RA
CONN HEADER R/A 39POS 2.54MM

CONN HEADER R/A 39POS 2.54MM

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 39 Position; Connector Systems Samtec - 12P3615 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 39 Position; Connector Systems Samtec
12P3615
Header, 2.54Mm, Though Hole, Right Angle, 39 Position; Connector Systems Samtec 12P3615
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 39 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:39Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 39 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:39Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-139-08-T-S-RA 12P3615
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole, Right Angle, 39 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Subminiature Phone Plug - 831 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details
D-Sub Connector Assemblies - 2262-A50017-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Compression Connectors - 035220-000 - TE Connectivity
Specs
Mounting Compression
View Details