Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 74 Position; Connector Systems Samtec TSW-137-08-G-D

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 74 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:74Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 74 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:74Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 74 Position; Connector Systems Samtec - 12P3508 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 74 Position; Connector Systems Samtec
12P3508
Header, 2.54Mm, Though Hole Vertical, 74 Position; Connector Systems Samtec 12P3508
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 74 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:74Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 74 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:74Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12P3508
Product Name Header, 2.54Mm, Though Hole Vertical, 74 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCB-MCB-RG178-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
EP - Connectors according to UIC 541-5 VE -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 250 volts
Current Rating 6.0 to 35.0 amps
View Details
SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
Powerpole ® 75 and 180 Retaining Pins NOM.2 by 1 inch - 110G18 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers