The Samtec Header, part number 03R0778, is a 2.54 mm pitch, through-hole, right-angle connector with 36 positions. It is designed for board-to-board applications and features a single row configuration. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze terminals, which can be plated with either gold or tin over nickel. This connector operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin is up to 6.3 A, depending on the mating connector type. The product is RoHS compliant and lead-free solderable for specific versions. Engineers should consider this header for applications requiring reliable connections in compact spaces, particularly where right-angle configurations are beneficial.
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 36 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 03R0778 |
| Product Name | Header, 2.54Mm, Though Hole, Right Angle, 36 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |