Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-136-18-T-S

Description
CONN HDR .100" 36POS
Description
CONN HDR .100" 36POS
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 36 Position (part number 03R0698) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row with 36 contacts and is constructed with a black glass-filled polyester insulator. The terminals are made of phosphor bronze and are available with either gold or tin plating over nickel. This connector operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The product is RoHS compliant and suitable for lead-free soldering, although lead wave soldering is required for certain versions. Current ratings per pin vary based on the mating connector, with a maximum of 6.3 A for specific configurations. This header is compatible with various Samtec connector types, making it versatile for different applications.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 36 Position (part number 03R0698) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row with 36 contacts and is constructed with a black glass-filled polyester insulator. The terminals are made of phosphor bronze and are available with either gold or tin plating over nickel. This connector operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The product is RoHS compliant and suitable for lead-free soldering, although lead wave soldering is required for certain versions. Current ratings per pin vary based on the mating connector, with a maximum of 6.3 A for specific configurations. This header is compatible with various Samtec connector types, making it versatile for different applications.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-136-18-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-136-18-T-S
CONN HDR .100" 36POS

CONN HDR .100" 36POS

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 36 Position; Connector Systems Samtec - 03R0698 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 36 Position; Connector Systems Samtec
03R0698
Header, 2.54Mm, Though Hole Vertical, 36 Position; Connector Systems Samtec 03R0698
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 36 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 36 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-136-18-T-S 03R0698
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole Vertical, 36 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Rectangular Connector Accessories - 2243-SK9P-095-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
ZS2000-5911 | Sensor-Connector, M23, straight with coupling nut -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details