The Samtec Header, part number 03R0620, is a through-hole vertical connector with a pitch spacing of 2.54 mm and a total of 72 positions arranged in two rows. It is designed for board-to-board applications and is RoHS compliant. The header features a square post terminal design, with options for gold or tin plating over nickel. The operating temperature range is -55 °C to +125 °C when using gold plating, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin can reach up to 6.3 A, depending on the mating connector type. This product is suitable for applications requiring reliable electrical connections in a compact form factor.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 72 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 03R0620 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 72 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |