The Samtec Header, part number 03R0593, is a through-hole vertical connector with a pitch spacing of 2.54 mm and a total of 72 positions arranged in two rows. It is designed to mate with various connector types including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This connector operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. The product is RoHS compliant and features lead-free solderable options. Current ratings per pin vary based on the mating connector, with maximum ratings up to 6.3 A. This header is suitable for applications requiring reliable board-to-board connections.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 72 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 03R0593 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 72 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |