Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 108 Position; Connector Systems Samtec TSW-136-12-G-T

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 108 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:108Contacts ; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 108 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:108Contacts ; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 108 Position; Connector Systems Samtec - 03R0509 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 108 Position; Connector Systems Samtec
03R0509
Header, 2.54Mm, Though Hole Vertical, 108 Position; Connector Systems Samtec 03R0509
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 108 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:108Contacts ; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 108 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:108Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03R0509
Product Name Header, 2.54Mm, Though Hole Vertical, 108 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCB-MCB-RG142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details