Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-136-11-T-D

Description
CONN HDR .100" 72POS
Datasheet
Description
CONN HDR .100" 72POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-136-11-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-136-11-T-D
CONN HDR .100" 72POS

CONN HDR .100" 72POS

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 72 Position; Connector Systems Samtec - 03R0488 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 72 Position; Connector Systems Samtec
03R0488
Header, 2.54Mm, Though Hole Vertical, 72 Position; Connector Systems Samtec 03R0488
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 72 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 72 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-136-11-T-D 03R0488
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole Vertical, 72 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Ribbon Cable Connectors - 104313-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Coaxial Adapters - NASX - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details