Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-136-10-T-D-RA

Description
CONN HDR .100" 72POS
Datasheet
Description
CONN HDR .100" 72POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-136-10-T-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-136-10-T-D-RA
CONN HDR .100" 72POS

CONN HDR .100" 72POS

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 72 Position; Connector Systems Samtec - 03R0453 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 72 Position; Connector Systems Samtec
03R0453
Header, 2.54Mm, Though Hole, Right Angle, 72 Position; Connector Systems Samtec 03R0453
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 72 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 72 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-136-10-T-D-RA 03R0453
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole, Right Angle, 72 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Female SIL 12 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-04-32A-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Angled
View Details
3 suppliers
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details