Samtec Inc. Conn Unshrd Hdr Hdr 36 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec TSW-136-07-G-S

Description
CONN UNSHRD HDR HDR 36 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES
Description
CONN UNSHRD HDR HDR 36 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Conn Unshrd Hdr Hdr 36 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec - 82AC0456 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 36 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
82AC0456
Conn Unshrd Hdr Hdr 36 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec 82AC0456
CONN UNSHRD HDR HDR 36 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 36 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 36 Position; Connector Systems Samtec - 12P3437 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 36 Position; Connector Systems Samtec
12P3437
Header, 2.54Mm, Though Hole Vertical, 36 Position; Connector Systems Samtec 12P3437
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 36 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 36 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 82AC0456 12P3437
Product Name Conn Unshrd Hdr Hdr 36 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec Header, 2.54Mm, Though Hole Vertical, 36 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products