CONNECTOR, HEADER, 36POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:36Contacts;
CONN HEADER VERT 36POS 2.54MM
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | 85AC2297 | TSW-136-07-G-S |
| Product Name | Connector, Header, 36Pos, 1Row, 2.54Mm; Pitch Spacing Samtec | Headers, Male Pins |
| Product Type | IC Headers | IC Headers; Header |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole | Through-Hole; Solder; Through Hole |
| Contact Plating | Gold; Gold Plated Contacts |