Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 70 Position; Connector Systems Samtec TSW-135-26-T-Q

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 70 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 70 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec 03R0169 is a 70-position through-hole vertical header with a 2.54 mm pitch, designed for board-to-board applications. It features a black glass-filled polyester insulator and is compatible with various mating connectors, including SSW, SSQ, SSM, and others. The header supports a voltage rating of up to 550 VAC when mated with specific connectors and has a current rating per pin ranging from 4.3 A to 6.3 A, depending on the mating type. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The product is RoHS compliant and offers lead-free solderability for certain versions. This header is suitable for applications requiring reliable electrical connections in a compact form factor.

Datasheet Summary
Powered by GS/AI

The Samtec 03R0169 is a 70-position through-hole vertical header with a 2.54 mm pitch, designed for board-to-board applications. It features a black glass-filled polyester insulator and is compatible with various mating connectors, including SSW, SSQ, SSM, and others. The header supports a voltage rating of up to 550 VAC when mated with specific connectors and has a current rating per pin ranging from 4.3 A to 6.3 A, depending on the mating type. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The product is RoHS compliant and offers lead-free solderability for certain versions. This header is suitable for applications requiring reliable electrical connections in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 70 Position; Connector Systems Samtec - 03R0169 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 70 Position; Connector Systems Samtec
03R0169
Header, 2.54Mm, Though Hole Vertical, 70 Position; Connector Systems Samtec 03R0169
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 70 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 70 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03R0169
Product Name Header, 2.54Mm, Though Hole Vertical, 70 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1730888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details