Samtec Inc. Header, 2.54 Mm, Through Hole, 70 Contacts; Connector Systems Samtec TSW-135-25-S-D

Description
HEADER, 2.54 MM, THROUGH HOLE, 70 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54 MM, THROUGH HOLE, 70 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 70 Contacts; Connector Systems Samtec - 03R0139 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 70 Contacts; Connector Systems Samtec
03R0139
Header, 2.54 Mm, Through Hole, 70 Contacts; Connector Systems Samtec 03R0139
HEADER, 2.54 MM, THROUGH HOLE, 70 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 70 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03R0139
Product Name Header, 2.54 Mm, Through Hole, 70 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10075024-G01-20ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details
Terminal Blocks - 2400.0/100 - 1036067-2400.0/100 - Win Source Electronics
Specs
Termination Crimp
View Details
3 suppliers
Din Rail, Channel - 2946-2002-3211/1000-675-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers