Samtec Inc. PCB Headers TSW-135-23-T-D

Description
Samtec TSW-135-23-T-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-135-23-T-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2085725 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2085725
PCB Headers 2085725
Samtec TSW-135-23-T-D Pin Header

Samtec TSW-135-23-T-D Pin Header

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-135-23-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-135-23-T-D
CONN HEADER VERT 70POS 2.54MM

CONN HEADER VERT 70POS 2.54MM

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 70 Position; Connector Systems Samtec - 12P3418 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 70 Position; Connector Systems Samtec
12P3418
Header, 2.54Mm, Though Hole Vertical, 70 Position; Connector Systems Samtec 12P3418
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 70 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 70 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2085725 TSW-135-23-T-D 12P3418
Product Name PCB Headers Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole Vertical, 70 Position; Connector Systems Samtec
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers