The Header, 2.54mm, Through Hole, Right Angle, 105 Position (part number 03R0029) from Samtec is designed for board-to-board applications. It features a pitch spacing of 2.54mm and consists of three rows with a total of 105 contacts. The connector is RoHS compliant and supports various mating connectors including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze with options for gold or tin plating. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW. The current rating per pin varies based on the mating connector, with values ranging from 4.3 A to 6.3 A. This product is suitable for applications requiring reliable electrical connections in compact spaces.
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 105 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 03R0029 |
| Product Name | Header, 2.54Mm, Though Hole, Right Angle, 105 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |