The Header, 2.54mm, Through Hole Vertical, 70 Position (part number 12P3407) from Samtec is designed for board-to-board applications. It features a pitch spacing of 2.54mm and includes two rows with a total of 70 contacts. The connector is RoHS compliant and offers various termination options, including through-hole. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The voltage rating varies depending on the mating connector, ranging from 400 VAC to 550 VAC. This product is suitable for applications requiring reliable electrical connections in a compact form factor.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 70 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 12P3407 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 70 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |