Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 35 Position; Connector Systems Samtec TSW-135-07-G-S

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 35 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:35Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 35 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:35Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 35 Position; Connector Systems Samtec - 12P3376 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 35 Position; Connector Systems Samtec
12P3376
Header, 2.54Mm, Though Hole Vertical, 35 Position; Connector Systems Samtec 12P3376
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 35 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:35Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 35 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:35Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - TSW-135-07-G-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-135-07-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-135-07-G-S
CONN HEADER VERT 35POS 2.54MM

CONN HEADER VERT 35POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 12P3376 TSW-135-07-G-S
Product Name Header, 2.54Mm, Though Hole Vertical, 35 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10075024-G01-03ULF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Female connector/socket - 231-2307/026-000 - WAGO
Specs
Termination Operating tool
View Details
4 suppliers