Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 105 Position; Connector Systems Samtec TSW-135-06-T-T-LL

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 105 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:105Contacts ; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 105 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:105Contacts ; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 105 Position; Connector Systems Samtec - 02R9577 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 105 Position; Connector Systems Samtec
02R9577
Header, 2.54Mm, Though Hole Vertical, 105 Position; Connector Systems Samtec 02R9577
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 105 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:105Contacts ; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 105 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:105Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02R9577
Product Name Header, 2.54Mm, Though Hole Vertical, 105 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Minitek ® - 10072354-F01-03LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Circular Connector Contacts - 1508-014-1026-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details