Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-134-17-G-S

Description
CONN HEADER VERT 34POS 2.54MM
Datasheet
Description
CONN HEADER VERT 34POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-134-17-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-134-17-G-S
CONN HEADER VERT 34POS 2.54MM

CONN HEADER VERT 34POS 2.54MM

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 34 Position; Connector Systems Samtec - 12P3347 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 34 Position; Connector Systems Samtec
12P3347
Header, 2.54Mm, Though Hole Vertical, 34 Position; Connector Systems Samtec 12P3347
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 34 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 34 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-134-17-G-S 12P3347
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole Vertical, 34 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28200-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Plug socket - MSSD-EB-M12-MONO - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details