Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 34 Position; Connector Systems Samtec TSW-134-16-G-S

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 34 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 34 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 02R9277, features a 2.54 mm pitch and is designed for through-hole vertical mounting with 34 positions. It is compatible with various mating connectors including SSW, SSQ, SSM, and others. The header is constructed from black glass-filled polyester for the TSW series and natural liquid crystal polymer for the HTSW series. The terminals are made of phosphor bronze with options for gold or tin plating over nickel. The product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. It has a voltage rating of up to 550 VAC depending on the mating connector. The header is RoHS compliant and offers lead-free solderable options. Current ratings per pin vary based on the mating connector, with maximum ratings reaching up to 6.3 A. This product is suitable for applications requiring reliable board-to-board connections.

Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 02R9277, features a 2.54 mm pitch and is designed for through-hole vertical mounting with 34 positions. It is compatible with various mating connectors including SSW, SSQ, SSM, and others. The header is constructed from black glass-filled polyester for the TSW series and natural liquid crystal polymer for the HTSW series. The terminals are made of phosphor bronze with options for gold or tin plating over nickel. The product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. It has a voltage rating of up to 550 VAC depending on the mating connector. The header is RoHS compliant and offers lead-free solderable options. Current ratings per pin vary based on the mating connector, with maximum ratings reaching up to 6.3 A. This product is suitable for applications requiring reliable board-to-board connections.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 34 Position; Connector Systems Samtec - 02R9277 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 34 Position; Connector Systems Samtec
02R9277
Header, 2.54Mm, Though Hole Vertical, 34 Position; Connector Systems Samtec 02R9277
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 34 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 34 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02R9277
Product Name Header, 2.54Mm, Though Hole Vertical, 34 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details