Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 68 Position; Connector Systems Samtec TSW-134-13-L-Q

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 68 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 68 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 68 Position; Connector Systems Samtec - 02R9226 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 68 Position; Connector Systems Samtec
02R9226
Header, 2.54Mm, Though Hole Vertical, 68 Position; Connector Systems Samtec 02R9226
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 68 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 68 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02R9226
Product Name Header, 2.54Mm, Though Hole Vertical, 68 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FRG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details