The Header, 2.54mm, Through Hole, Right Angle, 68 Position (part number 02R9177) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and a total of 68 contacts, making it suitable for various electronic connections. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The header is RoHS compliant and offers lead-free solderable options. Current ratings per pin vary based on the mating connector type, with values ranging from 4.3 A to 6.3 A. Engineers should consider this header for applications requiring reliable connections in compact spaces, particularly where right-angle configurations are beneficial.
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 68 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02R9177 |
| Product Name | Header, 2.54Mm, Though Hole, Right Angle, 68 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |