Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 68 Position; Connector Systems Samtec TSW-134-07-T-D-LL

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 68 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 68 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 68 Position (part number 85T8155) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and a total of 68 contacts, making it suitable for various connectivity needs. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which are available with either gold or tin plating options. This product is rated for a voltage of up to 550 VAC when mated with specific connectors and has a current rating per pin that varies depending on the mating connector, with values ranging from 4.3 A to 6.3 A. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The header is RoHS compliant and offers lead-free solderability for certain versions. Engineers should consider this header for applications requiring reliable and robust connections in environments with varying temperature conditions.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 68 Position (part number 85T8155) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and a total of 68 contacts, making it suitable for various connectivity needs. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which are available with either gold or tin plating options. This product is rated for a voltage of up to 550 VAC when mated with specific connectors and has a current rating per pin that varies depending on the mating connector, with values ranging from 4.3 A to 6.3 A. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The header is RoHS compliant and offers lead-free solderability for certain versions. Engineers should consider this header for applications requiring reliable and robust connections in environments with varying temperature conditions.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 68 Position; Connector Systems Samtec - 85T8155 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 68 Position; Connector Systems Samtec
85T8155
Header, 2.54Mm, Though Hole Vertical, 68 Position; Connector Systems Samtec 85T8155
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 68 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 68 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-134-07-T-D-LL
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-134-07-T-D-LL
CLASSIC PCB HEADER STRIPS, 0.100

CLASSIC PCB HEADER STRIPS, 0.100

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 85T8155 TSW-134-07-T-D-LL
Product Name Header, 2.54Mm, Though Hole Vertical, 68 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1289-STR-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 1730959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details